IEC - International Electrotechnical Commission - IEC 61056-2:2012

General purpose lead-acid batteries (valve-regulated types) - Part 2: Dimensions, terminals and marking

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 February 2012
Status: published
Page Count: 24
ICS Code (Acid secondary cells and batteries): 29.220.20
abstract:

IEC 61056-2:2012 specifies the dimensions, terminals and marking for all general purpose lead-acid cells and batteries of the valve regulated type:
- for either cyclic or float charge... View More

Document History

October 30, 2012
Corrigendum 1 - General purpose lead-acid batteries (valve-regulated types) - Part 2: Dimensions, terminals and marking
A description is not available for this item.
IEC 61056-2:2012
February 22, 2012
General purpose lead-acid batteries (valve-regulated types) - Part 2: Dimensions, terminals and marking
IEC 61056-2:2012 specifies the dimensions, terminals and marking for all general purpose lead-acid cells and batteries of the valve regulated type: - for either cyclic or float charge application; -...
October 9, 2002
General purpose lead-acid batteries (valve-regulated types) - Part 2: Dimensions, terminals and marking
Is applicable to lead-acid batteries of the valve regulated type for cyclic and standby application with the rated capacity not exceeding 25 Ah.
December 7, 1994
Portable lead-acid cells and batteries (Valve regulated types) - Part 2: Dimensions, terminals and marking
Is applicable to lead-acid batteries of the valve regulated type for cyclic and standby application with the rated capacity not exceeding 25 Ah.
Advertisement