IEC - International Electrotechnical Commission - IEC 61056-2:1994
Portable lead-acid cells and batteries (Valve regulated types) - Part 2: Dimensions, terminals and marking
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 December 1994 |
| Status: | revised |
| Page Count: | 15 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
abstract:
Is applicable to lead-acid batteries of the valve regulated type for cyclic and standby application with the rated capacity not exceeding 25 Ah.
Document History
October 30, 2012
Corrigendum 1 - General purpose lead-acid batteries (valve-regulated types) - Part 2: Dimensions, terminals and marking
A description is not available for this item.
February 22, 2012
General purpose lead-acid batteries (valve-regulated types) - Part 2: Dimensions, terminals and marking
IEC 61056-2:2012 specifies the dimensions, terminals and marking for all general purpose lead-acid cells and batteries of the valve regulated type: - for either cyclic or float charge application; -...
October 9, 2002
General purpose lead-acid batteries (valve-regulated types) - Part 2: Dimensions, terminals and marking
Is applicable to lead-acid batteries of the valve regulated type for cyclic and standby application with the rated capacity not exceeding 25 Ah.
IEC 61056-2:1994
December 7, 1994
Portable lead-acid cells and batteries (Valve regulated types) - Part 2: Dimensions, terminals and marking
Is applicable to lead-acid batteries of the valve regulated type for cyclic and standby application with the rated capacity not exceeding 25 Ah.