IEC - International Electrotechnical Commission - IEC 60475:2011
Method of sampling insulating liquids
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 October 2011 |
| Status: | revised |
| Page Count: | 54 |
| ICS Code (Insulating oils): | 29.040.10 |
abstract:
IEC 60475:2011 is applicable to the procedure to be used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors, bushings,... View More
Document History
May 25, 2022
Method of sampling insulating liquids
IEC 60475:2022 is applicable to the sampling procedure used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors, bushings,...
May 25, 2022
Method of sampling insulating liquids
IEC 60475:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 60475:2022...
IEC 60475:2011
October 20, 2011
Method of sampling insulating liquids
IEC 60475:2011 is applicable to the procedure to be used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors, bushings,...
January 1, 1974
Method of sampling liquid dielectrics
Describes the procedure for sampling liquid dielectrics in delivery containers and in electrical equipment whose viscosity at the sampling temperature is less than 1 500 cSt.