IEC - International Electrotechnical Commission - IEC 60475:1974
Method of sampling liquid dielectrics
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1974 |
| Status: | revised |
| Page Count: | 22 |
| ICS Code (Insulating oils): | 29.040.10 |
abstract:
Describes the procedure for sampling liquid dielectrics in delivery containers and in electrical equipment whose viscosity at the sampling temperature is less than 1 500 cSt.
Document History
May 25, 2022
Method of sampling insulating liquids
IEC 60475:2022 is applicable to the sampling procedure used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors, bushings,...
May 25, 2022
Method of sampling insulating liquids
IEC 60475:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 60475:2022...
October 20, 2011
Method of sampling insulating liquids
IEC 60475:2011 is applicable to the procedure to be used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors, bushings,...
IEC 60475:1974
January 1, 1974
Method of sampling liquid dielectrics
Describes the procedure for sampling liquid dielectrics in delivery containers and in electrical equipment whose viscosity at the sampling temperature is less than 1 500 cSt.