IEC - International Electrotechnical Commission - IEC 60245-8:1998/AMD1:2003
Amendment 1 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 December 2003 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Cables): | 29.060.20 |
Document History
January 18, 2012
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility
IEC 60245-8:1998+A1:2003+A2:2011 details the particular specifications for rubber insulated and textile braid covered cords of rated voltage 300/300 V, for use in applications where high flexibility...
September 23, 2011
Amendment 2 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility
A description is not available for this item.
January 29, 2004
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility
Details the particular specifications for rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked polyvinyl chloride sheathed cords of rated voltage 300/300 V, for use in...
IEC 60245-8:1998/AMD1:2003
December 17, 2003
Amendment 1 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility
A description is not available for this item.
January 30, 1998
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility
Details the particular specifications for rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked polyvinyl chloride sheathed cords of rated voltage 300/300 V, for use in...