IEC - International Electrotechnical Commission - IEC 60245-8:1998

Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 January 1998
Status: published
Page Count: 31
ICS Code (Cables): 29.060.20
abstract:

Details the particular specifications for rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked polyvinyl chloride sheathed cords of rated voltage 300/300 V, for use in... View More

Document History

Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility
IEC 60245-8:1998+A1:2003+A2:2011 details the particular specifications for rubber insulated and textile braid covered cords of rated voltage 300/300 V, for use in applications where high flexibility...
September 23, 2011
Amendment 2 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility
A description is not available for this item.
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility
Details the particular specifications for rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked polyvinyl chloride sheathed cords of rated voltage 300/300 V, for use in...
December 17, 2003
Amendment 1 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility
A description is not available for this item.
IEC 60245-8:1998
January 30, 1998
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 8: Cords for applications requiring high flexibility
Details the particular specifications for rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked polyvinyl chloride sheathed cords of rated voltage 300/300 V, for use in...
Advertisement