IEC - International Electrotechnical Commission - IEC 60864-1:1986/AMD1:1987
Amendment 1 - Standardization of interconnections between broadcasting transmitters or transmitter systems and supervisory equipment. Part 1: Interface standards for systems using dedicated interconnections
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1987 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
abstract:
Gives Clause 11, Photocoupler techniques and Section 4, Standard interface techniques (analogue), which were 'under consideration' in the main publication.
Document History
IEC 60864-1:1986/AMD1:1987
January 1, 1987
Amendment 1 - Standardization of interconnections between broadcasting transmitters or transmitter systems and supervisory equipment. Part 1: Interface standards for systems using dedicated interconnections
Gives Clause 11, Photocoupler techniques and Section 4, Standard interface techniques (analogue), which were 'under consideration' in the main publication.
January 1, 1986
Standardization of interconnections between broadcasting transmitters or transmitter systems and supervisory equipment. Part 1: Interface standards for systems using dedicated interconnections
Applies to all classes of transmitters for sound and television broadcasting. Deals with the interface between a transmitter (or system of transmitters) and the supervisory equipment which is...