IEC - International Electrotechnical Commission - IEC 60864-1:1986

Standardization of interconnections between broadcasting transmitters or transmitter systems and supervisory equipment. Part 1: Interface standards for systems using dedicated interconnections

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1986
Status: published
Page Count: 43
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (Receiving and transmitting equipment): 33.060.20
abstract:

Applies to all classes of transmitters for sound and television broadcasting. Deals with the interface between a transmitter (or system of transmitters) and the supervisory equipment which is... View More

Document History

January 1, 1987
Amendment 1 - Standardization of interconnections between broadcasting transmitters or transmitter systems and supervisory equipment. Part 1: Interface standards for systems using dedicated interconnections
Gives Clause 11, Photocoupler techniques and Section 4, Standard interface techniques (analogue), which were 'under consideration' in the main publication.
IEC 60864-1:1986
January 1, 1986
Standardization of interconnections between broadcasting transmitters or transmitter systems and supervisory equipment. Part 1: Interface standards for systems using dedicated interconnections
Applies to all classes of transmitters for sound and television broadcasting. Deals with the interface between a transmitter (or system of transmitters) and the supervisory equipment which is...
Advertisement