IEC - International Electrotechnical Commission - IEC 60229:1966/AMD1:1970
Amendment 1 - Tests on anti-corrosion protective coverings of metallic cable sheaths
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 November 1970 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Cables): | 29.060.20 |
Document History
October 10, 2007
Electric cables - Tests on extruded oversheaths with a special protective function
Provides a range of tests which may be required for electric cables which have an extruded oversheath and where that oversheath performs a special protective function. The standard covers cables for...
January 1, 1982
Tests on cable oversheaths which have a special protective function and are applied by extrusion
Provides a range of tests which may be required for protective coverings consisting of extruded oversheaths when the coverings, in addition to protecting underlying metallic layers against corrosion,...
IEC 60229:1966/AMD1:1970
November 1, 1970
Amendment 1 - Tests on anti-corrosion protective coverings of metallic cable sheaths
A description is not available for this item.
January 1, 1966
Tests on anti-corrosion protective coverings of metallic cable sheaths
Provides a range of tests which may be required for protective coverings consisting of extruded oversheaths when the coverings, in addition to protecting underlying metallic layers against corrosion,...