IEC - International Electrotechnical Commission - IEC 60229:2007

Electric cables - Tests on extruded oversheaths with a special protective function

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 October 2007
Status: published
Page Count: 22
ICS Code (Cables): 29.060.20
abstract:

Provides a range of tests which may be required for electric cables which have an extruded oversheath and where that oversheath performs a special protective function.

The standard covers... View More

Document History

IEC 60229:2007
October 10, 2007
Electric cables - Tests on extruded oversheaths with a special protective function
Provides a range of tests which may be required for electric cables which have an extruded oversheath and where that oversheath performs a special protective function. The standard covers cables for...
January 1, 1982
Tests on cable oversheaths which have a special protective function and are applied by extrusion
Provides a range of tests which may be required for protective coverings consisting of extruded oversheaths when the coverings, in addition to protecting underlying metallic layers against corrosion,...
November 1, 1970
Amendment 1 - Tests on anti-corrosion protective coverings of metallic cable sheaths
A description is not available for this item.
January 1, 1966
Tests on anti-corrosion protective coverings of metallic cable sheaths
Provides a range of tests which may be required for protective coverings consisting of extruded oversheaths when the coverings, in addition to protecting underlying metallic layers against corrosion,...
Advertisement