IEC - International Electrotechnical Commission - IEC 60249-1:1982/AMD2:1989
Amendment 2 - Base materials for printed circuits. Part 1: Test methods
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 September 1989 |
| Status: | replaced |
| Page Count: | 7 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
May 13, 1993
Amendment 4 - Base materials for printed circuits. Part 1: Test methods
Contains Amendments Nos. 1, 2 and 3.
January 1, 1991
Amendment 3 - Base materials for printed circuits. Part 1: Test
methods
A description is not available for this item.
IEC 60249-1:1982/AMD2:1989
September 1, 1989
Amendment 2 - Base materials for printed circuits. Part 1: Test
methods
A description is not available for this item.
January 1, 1984
Amendment 1 - Base materials for printed circuits. Part 1: Test methods
A description is not available for this item.
January 1, 1982
Base materials for printed circuits. Part 1: Test methods
Describes methods for testing electrical, mechanical and other properties of base materials in sheet or roll form for application in the field of printed circuits irrespective of the nature of the...
January 1, 1968
Metal-clad base materials for printed circuits - Part 1 : Test methods
Describes methods for testing electrical, mechanical and other properties of base materials in sheet or roll form for application in the field of printed circuits irrespective of the nature of the...