IEC - International Electrotechnical Commission - IEC 61196-1-308:2005
Coaxial communication cables - Part 1-308: Mechanical test methods - Test for tensile strength and elongation for copper-clad metals
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 July 2005 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
Applies to coaxial communication cables. It specifies test methods for tensile strength and elongation at fracture for copper clad metals of coaxial cables with low elongation of about 1%.
Document History
October 30, 2012
Coaxial communication cables - Part 1-308: Mechanical test methods - Test for tensile strength and elongation for copper-clad metals
IEC 61196-1-308:2012(E) applies to coaxial communication cables. It specifies test methods for tensile strength and percentage elongation at fracture for annealed and hard-drawn solid copper clad...
IEC 61196-1-308:2005
July 26, 2005
Coaxial communication cables - Part 1-308: Mechanical test methods - Test for tensile strength and elongation for copper-clad metals
Applies to coaxial communication cables. It specifies test methods for tensile strength and elongation at fracture for copper clad metals of coaxial cables with low elongation of about 1%.