IEC - International Electrotechnical Commission - IEC 61196-1-308:2012

Coaxial communication cables - Part 1-308: Mechanical test methods - Test for tensile strength and elongation for copper-clad metals

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 October 2012
Status: published
Page Count: 7
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61196-1-308:2012(E) applies to coaxial communication cables. It specifies test methods for tensile strength and percentage elongation at fracture for annealed and hard-drawn solid copper clad... View More

Document History

IEC 61196-1-308:2012
October 30, 2012
Coaxial communication cables - Part 1-308: Mechanical test methods - Test for tensile strength and elongation for copper-clad metals
IEC 61196-1-308:2012(E) applies to coaxial communication cables. It specifies test methods for tensile strength and percentage elongation at fracture for annealed and hard-drawn solid copper clad...
July 26, 2005
Coaxial communication cables - Part 1-308: Mechanical test methods - Test for tensile strength and elongation for copper-clad metals
Applies to coaxial communication cables. It specifies test methods for tensile strength and elongation at fracture for copper clad metals of coaxial cables with low elongation of about 1%.
Advertisement