IEC - International Electrotechnical Commission - IEC TR 61901:2005
Development tests recommended on cables with a longitudinally applied metal foil for rated voltages above 30 kV (Um = 36 kV)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 July 2005 |
| Status: | revised |
| Page Count: | 23 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Details the tests recommended for use when cables with a longitudinally applied metal foil are being developed.
The tests in this technical report are grouped as follows: - tests on cable... View More
Document History
May 18, 2016
Tests recommended on cables with a longitudinally applied metal foil for rated voltages above 30 kV (Um = 36 kV) up to and including 500 kV (Um = 550 kV)
IEC TR 61901:2016(E), which is a Technical Report, specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for...
IEC TR 61901:2005
July 21, 2005
Development tests recommended on cables with a longitudinally applied metal foil for rated voltages above 30 kV (Um = 36 kV)
Details the tests recommended for use when cables with a longitudinally applied metal foil are being developed. The tests in this technical report are grouped as follows: - tests on cable components...