IEC - International Electrotechnical Commission - IEC TR 61901:2016

Tests recommended on cables with a longitudinally applied metal foil for rated voltages above 30 kV (Um = 36 kV) up to and including 500 kV (Um = 550 kV)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 May 2016
Status: published
Page Count: 25
ICS Code (Cables): 29.060.20
abstract:

IEC TR 61901:2016(E), which is a Technical Report, specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations,... View More

Document History

IEC TR 61901:2016
May 18, 2016
Tests recommended on cables with a longitudinally applied metal foil for rated voltages above 30 kV (Um = 36 kV) up to and including 500 kV (Um = 550 kV)
IEC TR 61901:2016(E), which is a Technical Report, specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for...
July 21, 2005
Development tests recommended on cables with a longitudinally applied metal foil for rated voltages above 30 kV (Um = 36 kV)
Details the tests recommended for use when cables with a longitudinally applied metal foil are being developed. The tests in this technical report are grouped as follows: - tests on cable components...
Advertisement