IEC - International Electrotechnical Commission - IEC 60298:1981/AMD1:1987
Amendment 1 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 72,5 KV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 May 1987 |
| Status: | revised |
| Page Count: | 5 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
May 29, 1998
Corrigendum 2 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
April 1, 1995
Corrigendum 1 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
November 16, 1994
Amendment 1 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
December 31, 1990
A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This publication completes IEC 60694 as regards a.c. metal-enclosed switchgear and controlgear and applies also to gas-filled compartments used in metal-enclosed switchgear and controlgear. Defines...
IEC 60298:1981/AMD1:1987
May 1, 1987
Amendment 1 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 72,5 KV
A description is not available for this item.
January 1, 1981
A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 72,5 KV
A description is not available for this item.
December 1, 1978
Amendment 2 - High-voltage metal-enclosed switchgear and controlgear
A description is not available for this item.
December 1, 1977
Amendment 1 - A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
January 1, 1969
High-voltage metal-enclosed switchgear and controlgear
A description is not available for this item.