IEC - International Electrotechnical Commission - IEC 61837-1:1999

Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 1: Plastic moulded enclosure outlines

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 May 1999
Status: revised
Page Count: 53
ICS Code (Piezoelectric devices): 31.140
abstract:

Deals with standard outlines and terminal lead connections as they apply to surface mounted devices for frequency control and selection in plastic moulded enclosures and is based on IEC 61240.

Document History

April 20, 2012
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 1: Plastic moulded enclosure outlines
IEC 61837-1:2012 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in plastic moulded enclosures and is based on IEC 61240. This...
IEC 61837-1:1999
May 7, 1999
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 1: Plastic moulded enclosure outlines
Deals with standard outlines and terminal lead connections as they apply to surface mounted devices for frequency control and selection in plastic moulded enclosures and is based on IEC 61240.
Advertisement