IEC - International Electrotechnical Commission - IEC 61837-1:2012
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 1: Plastic moulded enclosure outlines
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 April 2012 |
| Status: | published |
| Page Count: | 44 |
| ICS Code (Piezoelectric devices): | 31.140 |
abstract:
IEC 61837-1:2012 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in plastic moulded enclosures and is based on IEC... View More
Document History
IEC 61837-1:2012
April 20, 2012
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 1: Plastic moulded enclosure outlines
IEC 61837-1:2012 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in plastic moulded enclosures and is based on IEC 61240. This...
May 7, 1999
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 1: Plastic moulded enclosure outlines
Deals with standard outlines and terminal lead connections as they apply to surface mounted devices for frequency control and selection in plastic moulded enclosures and is based on IEC 61240.