IEC - International Electrotechnical Commission - IEC 60793-1-4:1995

Optical fibres - Part 1: Generic specification - Section 4: Measuring methods for transmission and optical characteristics

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 December 1995
Status: replaced
Page Count: 213
ICS Code (Fibres and cables): 33.180.10
abstract:

Applies to the practical measurements of transmission and optical parameters of fibre. The methods are to be used for inspection of fibres and cables for commercial purposes. to establish uniform... View More

Document History

February 23, 2001
Optical fibres - Part 1-4: Generic specification - Measuring methods for transmission and optical characteristics
Applies to practical measurements of transmission and optical parameters of fibres. The methods are for use in inspection of fibres and cables for commercial purposes.
January 30, 1998
Amendment 2 - Optical fibres - Part 1: Generic specification - Section 4: Measuring methods for transmission and optical characteristics
A description is not available for this item.
Amendment 1 - Optical fibres - Part 1: Generic specification - Section 4: Measuring methods for transmission and optical characteristics
A description is not available for this item.
IEC 60793-1-4:1995
December 5, 1995
Optical fibres - Part 1: Generic specification - Section 4: Measuring methods for transmission and optical characteristics
Applies to the practical measurements of transmission and optical parameters of fibre. The methods are to be used for inspection of fibres and cables for commercial purposes. to establish uniform...
Advertisement