IEC - International Electrotechnical Commission - IEC 60793-1-4:2001

Optical fibres - Part 1-4: Generic specification - Measuring methods for transmission and optical characteristics

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 February 2001
Status: replaced
Page Count: 249
ICS Code (Fibres and cables): 33.180.10
abstract:

Applies to practical measurements of transmission and optical parameters of fibres. The methods are for use in inspection of fibres and cables for commercial purposes.

Document History

IEC 60793-1-4:2001
February 23, 2001
Optical fibres - Part 1-4: Generic specification - Measuring methods for transmission and optical characteristics
Applies to practical measurements of transmission and optical parameters of fibres. The methods are for use in inspection of fibres and cables for commercial purposes.
January 30, 1998
Amendment 2 - Optical fibres - Part 1: Generic specification - Section 4: Measuring methods for transmission and optical characteristics
A description is not available for this item.
Amendment 1 - Optical fibres - Part 1: Generic specification - Section 4: Measuring methods for transmission and optical characteristics
A description is not available for this item.
December 5, 1995
Optical fibres - Part 1: Generic specification - Section 4: Measuring methods for transmission and optical characteristics
Applies to the practical measurements of transmission and optical parameters of fibre. The methods are to be used for inspection of fibres and cables for commercial purposes. to establish uniform...
Advertisement