IEC - International Electrotechnical Commission - IEC 61300-3-18:2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-18: Examinations and measurements - Keying accuracy of an angled endface connector
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 December 2005 |
| Status: | withdrawn |
| Page Count: | 15 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
This part of IEC 61300 describes a method to measure the angular rotational misalignment of the ferrule mating surface of an angled endface connector and its design orientation angle with respect... View More
Document History
IEC 61300-3-18:2005
December 16, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-18: Examinations and measurements - Keying accuracy of an angled endface connector
This part of IEC 61300 describes a method to measure the angular rotational misalignment of the ferrule mating surface of an angled endface connector and its design orientation angle with respect to...
May 11, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-18: Examinations and measurements - Keying accuracy of an angled enfdface connector
A description is not available for this item.