IEC - International Electrotechnical Commission - IEC 62132-1:2006

Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz - Part 1: General conditions and definitions

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 January 2006
Status: revised
Page Count: 45
ICS Code (Integrated circuits. Microelectronics): 31.200
abstract:

This part of IEC 62132 provides general information and definitions on measurement of conducted and radiated electromagnetic immunity of integrated circuits (ICs) to conducted and radiated... View More

Document History

October 29, 2015
Integrated circuits - Measurement of electromagnetic immunity - Part 1: General conditions and definitions
IEC 62132-1:2015 provides general information and definitions about measurement of electromagnetic immunity of integrated circuits (ICs) to conducted and radiated disturbances. It also defines...
IEC 62132-1:2006
January 19, 2006
Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz - Part 1: General conditions and definitions
This part of IEC 62132 provides general information and definitions on measurement of conducted and radiated electromagnetic immunity of integrated circuits (ICs) to conducted and radiated...
Advertisement