IEC - International Electrotechnical Commission - IEC 62132-1:2015
Integrated circuits - Measurement of electromagnetic immunity - Part 1: General conditions and definitions
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 October 2015 |
| Status: | published |
| Page Count: | 49 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
abstract:
IEC 62132-1:2015 provides general information and definitions about measurement of electromagnetic immunity of integrated circuits (ICs) to conducted and radiated disturbances. It also defines... View More
Document History
IEC 62132-1:2015
October 29, 2015
Integrated circuits - Measurement of electromagnetic immunity - Part 1: General conditions and definitions
IEC 62132-1:2015 provides general information and definitions about measurement of electromagnetic immunity of integrated circuits (ICs) to conducted and radiated disturbances. It also defines...
January 19, 2006
Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz - Part 1: General conditions and definitions
This part of IEC 62132 provides general information and definitions on measurement of conducted and radiated electromagnetic immunity of integrated circuits (ICs) to conducted and radiated...