IEC - International Electrotechnical Commission - IEC 62217:2005
Polymeric insulators for indoor and outdoor use with a nominal voltage > 1 000 V - General definitions, test methods and acceptance criteria
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 October 2005 |
| Status: | revised |
| Page Count: | 33 |
| ICS Code (Insulators): | 29.080.10 |
abstract:
This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both... View More
Document History
September 27, 2012
Polymeric HV insulators for indoor and outdoor use - General definitions, test methods and acceptance criteria
IEC 62217:2012 is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid core and...
IEC 62217:2005
October 27, 2005
Polymeric insulators for indoor and outdoor use with a nominal voltage > 1 000 V - General definitions, test methods and acceptance criteria
This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid...