IEC - International Electrotechnical Commission - IEC 60684-3-214:2005
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 214: Heat-shrinkable, polyolefin sleeving, not flame retarded, shrink ratio 3:1 - Thick and medium wall
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 November 2005 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
This standard gives the requirements for two types of heat-shrinkable, not flame retarded, polyolefin sleeving with a nominal shrink ratio of 3:1 and with thick and medium wall. This sleeving has... View More
Document History
August 8, 2019
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 214: Heat-shrinkable, polyolefin sleeving, not flame retarded, thick and medium wall
IEC 60684-3-214:2019 is available as IEC 60684-3-214:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 8, 2019
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 214: Heat-shrinkable, polyolefin sleeving, not flame retarded, thick and medium wall
IEC 60684-3-214:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 19, 2013
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 214: Heat-shrinkable, polyolefin sleeving, not flame retarded, thick and medium wall
IEC 60684-3-214:2013 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, not flame retarded, thick and medium wall with a nominal shrink ratio of 3:1. This sleeving has been...
IEC 60684-3-214:2005
November 21, 2005
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 214: Heat-shrinkable, polyolefin sleeving, not flame retarded, shrink ratio 3:1 - Thick and medium wall
This standard gives the requirements for two types of heat-shrinkable, not flame retarded, polyolefin sleeving with a nominal shrink ratio of 3:1 and with thick and medium wall. This sleeving has...
March 28, 2001
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 214: Heat-shrinkable, polyolefin sleeving, not flame retarded, shrink ratio 3:1 - Thick and medium wall
Gives the requirements for two types of heat-shrinkable, not flame retarded, polyolefin sleeving with a nominal shrink ratio of 3:1. This sleeving has been found suitable at temperatures up to 135...