IEC - International Electrotechnical Commission - IEC 60684-3-214:2001

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 214: Heat-shrinkable, polyolefin sleeving, not flame retarded, shrink ratio 3:1 - Thick and medium wall

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 March 2001
Status: revised
Page Count: 19
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for two types of heat-shrinkable, not flame retarded, polyolefin sleeving with a nominal shrink ratio of 3:1. This sleeving has been found suitable at temperatures up to 135... View More

Document History

August 8, 2019
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 214: Heat-shrinkable, polyolefin sleeving, not flame retarded, thick and medium wall
IEC 60684-3-214:2019 is available as IEC 60684-3-214:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 8, 2019
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 214: Heat-shrinkable, polyolefin sleeving, not flame retarded, thick and medium wall
IEC 60684-3-214:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 19, 2013
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 214: Heat-shrinkable, polyolefin sleeving, not flame retarded, thick and medium wall
IEC 60684-3-214:2013 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, not flame retarded, thick and medium wall with a nominal shrink ratio of 3:1. This sleeving has been...
November 21, 2005
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 214: Heat-shrinkable, polyolefin sleeving, not flame retarded, shrink ratio 3:1 - Thick and medium wall
This standard gives the requirements for two types of heat-shrinkable, not flame retarded, polyolefin sleeving with a nominal shrink ratio of 3:1 and with thick and medium wall. This sleeving has...
IEC 60684-3-214:2001
March 28, 2001
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 214: Heat-shrinkable, polyolefin sleeving, not flame retarded, shrink ratio 3:1 - Thick and medium wall
Gives the requirements for two types of heat-shrinkable, not flame retarded, polyolefin sleeving with a nominal shrink ratio of 3:1. This sleeving has been found suitable at temperatures up to 135...
Advertisement