IEC - International Electrotechnical Commission - IEC 60273:1979
Dimensions of indoor and outdoor post insulators and post insulator units for systems with nominal voltages greater than 1 000 V
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1979 |
| Status: | revised |
| Page Count: | 52 |
| ICS Code (Insulators): | 29.080.10 |
Document History
March 7, 1990
Characteristic of indoor and outdoor post insulators for systems with nominal voltages greater than 1000 V
Applies to post insulators and post insulator units of ceramic material or glass intended for indoor or outdoor service, and to post insulators of organic material intended for indoor service in...
December 1, 1979
corrigendum 1 - Dimensions of indoor and outdoor post insulators and post insulator units for systems with nominal voltages greater than 1 000 V
A description is not available for this item.
IEC 60273:1979
January 1, 1979
Dimensions of indoor and outdoor post insulators and post insulator units for systems with nominal voltages greater than 1 000 V
A description is not available for this item.
March 1, 1972
Amendment 1 - Dimensions of indoor and outdoor post insulators and post insulator unit for systems with nominal voltages greater than 1 000 V
A description is not available for this item.
January 1, 1968
Dimensions of indoor and outdoor post insulators and post insulator unit for systems with nominal voltages greater than 1 000 V
This edition supersedes the second edition of IEC 273 (1979). Applies to post insulators and post insulator units of ceramic material or glass intended for indoor or outdoor service, and to post...