IEC - International Electrotechnical Commission - IEC 60273:1990

Characteristic of indoor and outdoor post insulators for systems with nominal voltages greater than 1000 V

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 March 1990
Status: published
Page Count: 52
ICS Code (Insulators): 29.080.10
abstract:

Applies to post insulators and post insulator units of ceramic material or glass intended for indoor or outdoor service, and to post insulators of organic material intended for indoor service in... View More

Document History

IEC 60273:1990
March 7, 1990
Characteristic of indoor and outdoor post insulators for systems with nominal voltages greater than 1000 V
Applies to post insulators and post insulator units of ceramic material or glass intended for indoor or outdoor service, and to post insulators of organic material intended for indoor service in...
December 1, 1979
corrigendum 1 - Dimensions of indoor and outdoor post insulators and post insulator units for systems with nominal voltages greater than 1 000 V
A description is not available for this item.
January 1, 1979
Dimensions of indoor and outdoor post insulators and post insulator units for systems with nominal voltages greater than 1 000 V
A description is not available for this item.
March 1, 1972
Amendment 1 - Dimensions of indoor and outdoor post insulators and post insulator unit for systems with nominal voltages greater than 1 000 V
A description is not available for this item.
January 1, 1968
Dimensions of indoor and outdoor post insulators and post insulator unit for systems with nominal voltages greater than 1 000 V
This edition supersedes the second edition of IEC 273 (1979). Applies to post insulators and post insulator units of ceramic material or glass intended for indoor or outdoor service, and to post...
Advertisement