IEC - International Electrotechnical Commission - IEC 61378-1:1997
Convertor transformers - Part 1: Transformers for industrial applications
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 September 1997 |
| Status: | revised |
| Page Count: | 57 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
Deals with specifications, design and testing of power transformers and reactors which are intended for integration within semiconductor convertor plants. It is limited to applications of power... View More
Document History
January 24, 2012
Corrigendum 1 - Converter transformers - Part 1: Transformers for industrial applications
A description is not available for this item.
July 26, 2011
Converter transformers - Part 1: Transformers for industrial applications
IEC 61378-1:2011 deals with the specification, design and testing of power transformers and reactors which are intended for integration within semiconductor converter plants. The scope of this...
IEC 61378-1:1997
September 10, 1997
Convertor transformers - Part 1: Transformers for industrial applications
Deals with specifications, design and testing of power transformers and reactors which are intended for integration within semiconductor convertor plants. It is limited to applications of power...