IEC - International Electrotechnical Commission - IEC 61378-1:2011
Converter transformers - Part 1: Transformers for industrial applications
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 July 2011 |
| Status: | published |
| Page Count: | 90 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
IEC 61378-1:2011 deals with the specification, design and testing of power transformers and reactors which are intended for integration within semiconductor converter plants. The scope of this... View More
Document History
January 24, 2012
Corrigendum 1 - Converter transformers - Part 1: Transformers for industrial applications
A description is not available for this item.
IEC 61378-1:2011
July 26, 2011
Converter transformers - Part 1: Transformers for industrial applications
IEC 61378-1:2011 deals with the specification, design and testing of power transformers and reactors which are intended for integration within semiconductor converter plants. The scope of this...
September 10, 1997
Convertor transformers - Part 1: Transformers for industrial applications
Deals with specifications, design and testing of power transformers and reactors which are intended for integration within semiconductor convertor plants. It is limited to applications of power...