IEC - International Electrotechnical Commission - IEC 60317-33:1990/AMD1:1997
Amendment 1 - Specifications for particular types of winding wires - Part 33: Glass-fibre wound resin or varnished impregnated, bare or enamelled rectangular copper wire, temperature index 200
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 August 1997 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Wires): | 29.060.10 |
Document History
October 22, 2015
Specifications for particular types of winding wires - Part 33: Glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
IEC 60317-33:2015 specifies the requirements of polyester glass fibre wound, impregnated, bare or enamelled rectangular copper winding wire, temperature index 200. The range of nominal conductor...
November 21, 2005
Amendment 2 - Specifications for particular types of winding wires - Part 33: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
A description is not available for this item.
December 17, 1997
Specifications for particular types of winding wires - Part 33: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
This consolidated version consists of the first edition (1990) and its amendment 1 (1997). Therefore, no need to order amendment in addition to this publication.
IEC 60317-33:1990/AMD1:1997
August 14, 1997
Amendment 1 - Specifications for particular types of winding wires - Part 33: Glass-fibre wound resin or varnished impregnated, bare or enamelled rectangular copper wire, temperature index 200
A description is not available for this item.
October 15, 1990
Specifications for particular types of winding wires - Part 33: Glass-fibre wound resin or varnished impregnated, bare or enamelled rectangular copper wire, temperature index 200
IEC 60317-33:1990 specifies the requirements of glass-fibre wound, silicone varnish-treated, bare or grade 2 enamelled rectangular copper winding wire, temperature index 200. NOTE For this type of...