IEC - International Electrotechnical Commission - IEC 60317-33:2015

Specifications for particular types of winding wires - Part 33: Glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 October 2015
Status: published
Page Count: 9
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-33:2015 specifies the requirements of polyester glass fibre wound, impregnated, bare or enamelled rectangular copper winding wire, temperature index 200. The range of nominal conductor... View More

Document History

IEC 60317-33:2015
October 22, 2015
Specifications for particular types of winding wires - Part 33: Glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
IEC 60317-33:2015 specifies the requirements of polyester glass fibre wound, impregnated, bare or enamelled rectangular copper winding wire, temperature index 200. The range of nominal conductor...
November 21, 2005
Amendment 2 - Specifications for particular types of winding wires - Part 33: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
A description is not available for this item.
Specifications for particular types of winding wires - Part 33: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
This consolidated version consists of the first edition (1990) and its amendment 1 (1997). Therefore, no need to order amendment in addition to this publication.
August 14, 1997
Amendment 1 - Specifications for particular types of winding wires - Part 33: Glass-fibre wound resin or varnished impregnated, bare or enamelled rectangular copper wire, temperature index 200
A description is not available for this item.
October 15, 1990
Specifications for particular types of winding wires - Part 33: Glass-fibre wound resin or varnished impregnated, bare or enamelled rectangular copper wire, temperature index 200
IEC 60317-33:1990 specifies the requirements of glass-fibre wound, silicone varnish-treated, bare or grade 2 enamelled rectangular copper winding wire, temperature index 200. NOTE For this type of...
Advertisement