IEC - International Electrotechnical Commission - IEC 61165:1995
Application of Markov techniques
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 January 1995 |
| Status: | revised |
| Page Count: | 45 |
| ICS Code (Quality in general): | 03.120.01 |
| ICS Code (Application of statistical methods): | 03.120.30 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
abstract:
Not only are Markov analysis methods suited to the modelling of maintenance strategies, but such methods also enable the failure restoration events to be modelled in a pictorial way which is in... View More
Document History
May 18, 2006
Application of Markov techniques
This International Standard provides guidance on the application of Markov techniques to model and analyze a system and estimate reliability, availability, maintainability and safety measures. This...
IEC 61165:1995
January 18, 1995
Application of Markov techniques
Not only are Markov analysis methods suited to the modelling of maintenance strategies, but such methods also enable the failure restoration events to be modelled in a pictorial way which is in...