IEC - International Electrotechnical Commission - IEC 61109:1992/AMD1:1995
Amendment 1 - Composite insulators for a.c. overhead lines with a nominal voltage greater than 1000 V - Definitions, test methods and acceptance criteria
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 May 1995 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Insulators): | 29.080.10 |
Document History
May 27, 2008
Insulators for overhead lines - Composite suspension and tension insulators for a.c. systems with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria
IEC 61109:2008 applies to composite suspension/tension insulators consisting of a load-bearing cylindrical insulating solid core consisting of fibres - usually glass - in a resin-based matrix, a...
IEC 61109:1992/AMD1:1995
May 5, 1995
Amendment 1 - Composite insulators for a.c. overhead lines with a nominal voltage greater than 1000 V - Definitions, test methods and acceptance criteria
A description is not available for this item.
March 31, 1992
Composite insulators for a.c. overhead lines with a nominal voltage greater than 1000 V - Definitions, test methods and acceptance criteria
Applies to composite insulators for use as suspension/tension line insulators. Deals with those composite insulators which include a 'core' and a 'housing'. Defines the terms used, prescribes test...