IEC - International Electrotechnical Commission - IEC 61109:2008

Insulators for overhead lines - Composite suspension and tension insulators for a.c. systems with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 May 2008
Status: published
Page Count: 57
ICS Code (Insulators): 29.080.10
abstract:

IEC 61109:2008 applies to composite suspension/tension insulators consisting of a load-bearing cylindrical insulating solid core consisting of fibres - usually glass - in a resin-based matrix, a... View More

Document History

IEC 61109:2008
May 27, 2008
Insulators for overhead lines - Composite suspension and tension insulators for a.c. systems with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria
IEC 61109:2008 applies to composite suspension/tension insulators consisting of a load-bearing cylindrical insulating solid core consisting of fibres - usually glass - in a resin-based matrix, a...
Amendment 1 - Composite insulators for a.c. overhead lines with a nominal voltage greater than 1000 V - Definitions, test methods and acceptance criteria
A description is not available for this item.
March 31, 1992
Composite insulators for a.c. overhead lines with a nominal voltage greater than 1000 V - Definitions, test methods and acceptance criteria
Applies to composite insulators for use as suspension/tension line insulators. Deals with those composite insulators which include a 'core' and a 'housing'. Defines the terms used, prescribes test...
Advertisement