IEC - International Electrotechnical Commission - IEC 60900:1987/AMD1:1995

Amendment 1 - Hand tools for live working up to 1000 V a.c. and 1500 V d.c.

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 August 1995
Status: revised
Page Count: 39
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

The contents of the corrigendum of May 2000 have been included in this copy.

Document History

Corrigendum 2 - Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
A description is not available for this item.
January 8, 2019
Corrigendum 1 - Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
A description is not available for this item.
June 20, 2018
Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
IEC 60900:2018 is available as IEC 60900:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
June 20, 2018
Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
IEC 60900:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 14, 2012
Live working - Hand tools for use up to 1 000 V a.c. and 1 500 V d.c.
IEC 60900:2012 is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c. This third edition cancels and...
January 8, 2004
Live working - Hand tools for use up to 1000 V a.c. and 1500 V d.c.
Applies to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c.
Amendment 2 - Hand tools for live working up to 1000 V a.c. and 1500 V d.c.
A description is not available for this item.
Corrigendum 1 to Amendment 1 - Hand tools for live working up to 1000 V a.c. and 1500 V d.c.
A description is not available for this item.
IEC 60900:1987/AMD1:1995
August 3, 1995
Amendment 1 - Hand tools for live working up to 1000 V a.c. and 1500 V d.c.
The contents of the corrigendum of May 2000 have been included in this copy.
December 30, 1987
Hand tools for live working up to 1000 V a.c. and 1500 V d.c.
Relates to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c. Note: -Tools and equipment and material supplied...
Advertisement