IEC - International Electrotechnical Commission - IEC 60900:1987/AMD2:2002
Amendment 2 - Hand tools for live working up to 1000 V a.c. and 1500 V d.c.
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 May 2002 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Electrical equipment for working in special conditions in general): | 29.260.01 |
Document History
May 14, 2020
Corrigendum 2 - Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
A description is not available for this item.
January 8, 2019
Corrigendum 1 - Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
A description is not available for this item.
June 20, 2018
Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
IEC 60900:2018 is available as IEC 60900:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
June 20, 2018
Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
IEC 60900:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 14, 2012
Live working - Hand tools for use up to 1 000 V a.c. and 1 500 V d.c.
IEC 60900:2012 is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c. This third edition cancels and...
January 8, 2004
Live working - Hand tools for use up to 1000 V a.c. and 1500 V d.c.
Applies to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c.
IEC 60900:1987/AMD2:2002
May 7, 2002
Amendment 2 - Hand tools for live working up to 1000 V a.c. and 1500 V d.c.
A description is not available for this item.
May 26, 2000
Corrigendum 1 to Amendment 1 - Hand tools for live working up to 1000 V a.c. and 1500 V d.c.
A description is not available for this item.
August 3, 1995
Amendment 1 - Hand tools for live working up to 1000 V a.c. and 1500 V d.c.
The contents of the corrigendum of May 2000 have been included in this copy.
December 30, 1987
Hand tools for live working up to 1000 V a.c. and 1500 V d.c.
Relates to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c. Note: -Tools and equipment and material supplied...