IEC - International Electrotechnical Commission - IEC 60920:1990/AMD2:1995
Amendment 2 - Ballasts for tubular fluorescent lamps - General and safety requirements
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 October 1995 |
| Status: | replaced |
| Page Count: | 3 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
Document History
IEC 60920:1990/AMD2:1995
October 31, 1995
Amendment 2 - Ballasts for tubular fluorescent lamps - General and safety requirements
A description is not available for this item.
January 22, 1993
Amendment 1 - Ballasts for tubular fluorescent lamps - General and safety requirements
A description is not available for this item.
July 25, 1990
Ballasts for tubular fluorescent lamps - General and safety requirements
Specifies ballasts, excluding resistance types. for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with or without pre-heated cathodes operated with...