IEC - International Electrotechnical Commission - IEC 60920:1990

Ballasts for tubular fluorescent lamps - General and safety requirements

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 July 1990
Status: replaced
Page Count: 93
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
abstract:

Specifies ballasts, excluding resistance types. for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with or without pre-heated cathodes operated... View More

Document History

October 31, 1995
Amendment 2 - Ballasts for tubular fluorescent lamps - General and safety requirements
A description is not available for this item.
January 22, 1993
Amendment 1 - Ballasts for tubular fluorescent lamps - General and safety requirements
A description is not available for this item.
IEC 60920:1990
July 25, 1990
Ballasts for tubular fluorescent lamps - General and safety requirements
Specifies ballasts, excluding resistance types. for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with or without pre-heated cathodes operated with...
Advertisement