IEC - International Electrotechnical Commission - IEC 60317-23:1988
Specifications for particular types of winding wires - Part 23: Solderable polyesterimide enamelled round copper winding wire, class 180
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1988 |
| Status: | revised |
| Page Count: | 37 |
Document History
June 12, 2019
Amendment 1 - Specifications for particular types of winding wires - Part 23: Solderable polyesterimide enamelled round copper wire, class 180
A description is not available for this item.
June 12, 2019
Specifications for particular types of winding wires - Part 23: Solderable polyesterimide enamelled round copper wire, class 180
IEC 60317-23:2013+A1:2019 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing...
October 10, 2013
Specifications for particular types of winding wires - Part 23: Solderable polyesterimide enamelled round copper wire, class 180
IEC 60317-23:2013 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
March 30, 2000
Specifications for particular types of winding wires - Part 23: Solderable polyesterimide enamelled round copper wire, class 180
This consolidated version consists of the second edition (1990), its amendment 1 (1997) and its amendment 2 (1999). Therefore, no need to order amendments in addition to this publication.
October 29, 1999
Amendment 2 - Specifications for particular types of winding wires. Part 23: Solderable polyesterimide enamelled round copper wire, class 180
A description is not available for this item.
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 23: Solderable polyesterimide enamelled round copper wire, class 180
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990), Part...
October 30, 1990
Specifications for particular types of winding wires. Part 23: Solderable polyesterimide enamelled round copper wire, class 180
A description is not available for this item.
IEC 60317-23:1988
January 1, 1988
Specifications for particular types of winding wires - Part 23: Solderable polyesterimide enamelled round copper winding wire, class 180
A description is not available for this item.