IEC - International Electrotechnical Commission - IEC 60326-3:1980
Printed boards - Part 3: Design and use of printed boards
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1980 |
| Status: | revised |
| Page Count: | 51 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
Applicable to printed boards, irrespective of their method of manufacture, when they are ready for the mounting of the components. It is divided into separate parts covering information for the... View More
Document History
May 7, 1991
Printed boards - Part 3: Design and use of printed boards
Applicable to printed boards, irrespective of their method of manufacture, when they are ready for the mounting of the components. It is divided into separate parts covering information for the...
October 1, 1984
Amendment 1 - Printed boards - Part 3: Design and use of printed boards
A description is not available for this item.
IEC 60326-3:1980
January 1, 1980
Printed boards - Part 3: Design and use of printed boards
Applicable to printed boards, irrespective of their method of manufacture, when they are ready for the mounting of the components. It is divided into separate parts covering information for the...