IEC - International Electrotechnical Commission - IEC 60326-3:1980/AMD1:1984
Amendment 1 - Printed boards - Part 3: Design and use of printed boards
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 October 1984 |
| Status: | revised |
| Page Count: | 27 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
May 7, 1991
Printed boards - Part 3: Design and use of printed boards
Applicable to printed boards, irrespective of their method of manufacture, when they are ready for the mounting of the components. It is divided into separate parts covering information for the...
IEC 60326-3:1980/AMD1:1984
October 1, 1984
Amendment 1 - Printed boards - Part 3: Design and use of printed boards
A description is not available for this item.
January 1, 1980
Printed boards - Part 3: Design and use of printed boards
Applicable to printed boards, irrespective of their method of manufacture, when they are ready for the mounting of the components. It is divided into separate parts covering information for the...