IEC - International Electrotechnical Commission - IEC 62056-62:2006
Electricity metering - Data exchange for meter reading, tariff and load control - Part 62: Interface classes
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 November 2006 |
| Status: | replaced |
| Page Count: | 125 |
| ICS Code (Electricity supply systems): | 91.140.50 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
Specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface classes to model... View More
Document History
IEC 62056-62:2006
November 21, 2006
Electricity metering - Data exchange for meter reading, tariff and load control - Part 62: Interface classes
Specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface classes to model meters...
February 19, 2002
Electricity metering - Data exchange for meter reading, tariff and load control - Part 62: Interface classes
Specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object oriented methods, in the form of interface classes to model meters...