IEC - International Electrotechnical Commission - IEC 62056-62:2002
Electricity metering - Data exchange for meter reading, tariff and load control - Part 62: Interface classes
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 February 2002 |
| Status: | revised |
| Page Count: | 81 |
| ICS Code (Electricity supply systems): | 91.140.50 |
| ICS Code (Lines, connections and circuits): | 33.040.50 |
abstract:
Specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object oriented methods, in the form of interface classes to model... View More
Document History
November 21, 2006
Electricity metering - Data exchange for meter reading, tariff and load control - Part 62: Interface classes
Specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface classes to model meters...
IEC 62056-62:2002
February 19, 2002
Electricity metering - Data exchange for meter reading, tariff and load control - Part 62: Interface classes
Specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object oriented methods, in the form of interface classes to model meters...