IEC - International Electrotechnical Commission - IEC 61275:1997

Radiation protection instrumentation - Measurement of discrete radionuclides in the environment - In-situ photon spectrometry system using a germanium detector

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 September 1997
Status: revised
Page Count: 55
ICS Code (Radiation protection): 13.280
abstract:

Specifies the functions and performance characteristics of measuring assemblies and the methods of test to be used to determine compliance with the requirements of this standard.

Document History

May 24, 2013
Radiation protection instrumentation - Measurement of discrete radionuclides in the environment - In situ photon spectrometry system using a germanium detector
IEC 61275:2013 is applicable to a portable or transportable photon spectrometry assembly using a high purity germanium (HPGe) detector to survey, in situ, generally at 1 m above ground level, areas...
IEC 61275:1997
September 29, 1997
Radiation protection instrumentation - Measurement of discrete radionuclides in the environment - In-situ photon spectrometry system using a germanium detector
Specifies the functions and performance characteristics of measuring assemblies and the methods of test to be used to determine compliance with the requirements of this standard.
Advertisement