IEC - International Electrotechnical Commission - IEC 61300-2-22:1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-22: Tests - Change of temperature
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 June 1995 |
| Status: | revised |
| Page Count: | 7 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
February 22, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-22: Tests - Change of temperature
This part of IEC 61300 describes a procedure to determine the suitability of a fibre optic device to withstand the effects of a change of temperature or a succession of changes of temperature. The...
IEC 61300-2-22:1995
June 19, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-22: Tests - Change of temperature
A description is not available for this item.