IEC - International Electrotechnical Commission - IEC 61300-2-22:2007

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-22: Tests - Change of temperature

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 February 2007
Status: published
Page Count: 17
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

This part of IEC 61300 describes a procedure to determine the suitability of a fibre optic device to withstand the effects of a change of temperature or a succession of changes of temperature. The... View More

Document History

IEC 61300-2-22:2007
February 22, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-22: Tests - Change of temperature
This part of IEC 61300 describes a procedure to determine the suitability of a fibre optic device to withstand the effects of a change of temperature or a succession of changes of temperature. The...
June 19, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-22: Tests - Change of temperature
A description is not available for this item.
Advertisement