IEC - International Electrotechnical Commission - IEC 61300-3-18:1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-18: Examinations and measurements - Keying accuracy of an angled enfdface connector
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 May 1995 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
December 16, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-18: Examinations and measurements - Keying accuracy of an angled endface connector
This part of IEC 61300 describes a method to measure the angular rotational misalignment of the ferrule mating surface of an angled endface connector and its design orientation angle with respect to...
IEC 61300-3-18:1995
May 11, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-18: Examinations and measurements - Keying accuracy of an angled enfdface connector
A description is not available for this item.