IEC - International Electrotechnical Commission - IEC 60034-4:1985/AMD1:1995

Amendment 1 - Rotating electrical machines. Part 4: Methods for determining synchronous machine quantities from tests

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 April 1995
Status: revised
Page Count: 3
ICS Code (Rotating machinery in general): 29.160.01

Document History

May 13, 2008
Rotating electrical machines - Part 4: Methods for determining synchronous machine quantities from tests
IEC 60034-4:2008 applies to three-phase synchronous machines of 1 kVA rating and larger with rated frequency of not greater than 500 Hz and not less than 10 Hz. The main changes with respect to the...
IEC 60034-4:1985/AMD1:1995
April 26, 1995
Amendment 1 - Rotating electrical machines. Part 4: Methods for determining synchronous machine quantities from tests
A description is not available for this item.
January 1, 1985
Rotating electrical machines. Part 4: Methods for determining synchronous machine quantities from tests
Applies to three-phase synchronous machines of 1 kVA rating and larger with rated frequency of not more than 400 Hz and not less than 15 Hz. An appendix gives unconfirmed test methods for determining...
February 28, 1973
Amendment 1 - Recommendations for rotating electrical machinery (excluding machines for traction vehicles) - Part 4: Methods for determining synchronous machine quantities from tests
A description is not available for this item.
Recommendations for rotating electrical machinery (excluding machines for traction vehicles) - Part 4: Methods for determining synchronous machinen quantities from tests
A description is not available for this item.
January 1, 1967
Recommendations for rotating electrical machinery (excluding machines for traction vehicles) - Part 4: Methods for determining synchronous machine quantities from tests
Applies to three-phase synchronous machines of 1 kVA rating and larger with rated frequency of not more than 400 Hz and not less than 15 Hz. An appendix gives unconfirmed test methods for determining...
Advertisement