IEC - International Electrotechnical Commission - IEC 60034-4:2008
Rotating electrical machines - Part 4: Methods for determining synchronous machine quantities from tests
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 May 2008 |
| Status: | replaced |
| Page Count: | 154 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
abstract:
IEC 60034-4:2008 applies to three-phase synchronous machines of 1 kVA rating and larger with rated frequency of not greater than 500 Hz and not less than 10 Hz. The main changes with respect to... View More
Document History
IEC 60034-4:2008
May 13, 2008
Rotating electrical machines - Part 4: Methods for determining synchronous machine quantities from tests
IEC 60034-4:2008 applies to three-phase synchronous machines of 1 kVA rating and larger with rated frequency of not greater than 500 Hz and not less than 10 Hz. The main changes with respect to the...
April 26, 1995
Amendment 1 - Rotating electrical machines. Part 4: Methods for determining synchronous machine quantities from tests
A description is not available for this item.
January 1, 1985
Rotating electrical machines. Part 4: Methods for determining synchronous machine quantities from tests
Applies to three-phase synchronous machines of 1 kVA rating and larger with rated frequency of not more than 400 Hz and not less than 15 Hz. An appendix gives unconfirmed test methods for determining...
February 28, 1973
Amendment 1 - Recommendations for rotating electrical machinery (excluding machines for traction vehicles) - Part 4: Methods for determining synchronous machine quantities from tests
A description is not available for this item.
January 1, 1973
Recommendations for rotating electrical machinery (excluding machines for traction vehicles) - Part 4: Methods for determining synchronous machinen quantities from tests
A description is not available for this item.
January 1, 1967
Recommendations for rotating electrical machinery (excluding machines for traction vehicles) - Part 4: Methods for determining synchronous machine quantities from tests
Applies to three-phase synchronous machines of 1 kVA rating and larger with rated frequency of not more than 400 Hz and not less than 15 Hz. An appendix gives unconfirmed test methods for determining...